EN
  • EN
  • DE

1N4744A,133

Part No 1N4744A,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 14 Ohm
Current - Reverse Leakage @ Vr 5μA @ 11.4V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 1002157-1N4744A,133
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4744A,133 CAD Model

Description

The 1N4744A,133 from Nexperia USA Inc. is a through-hole zener diode that has a voltage rating of 15V and a maximum power dissipation of 1W.

  • Tolerance: ±5%
  • Impedance: 14 Ohm
  • Applications: industrial
  • Temperature Range: -65°C to 200°C
  • Forward Voltage: 1.2V @ 200mA
  • Reverse Leakage Current: 5μA @ 11.4V
  • Package: ammo
  • Case: DO-41
  • Status: active
  • Popularity: medium

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess