EN
  • EN
  • DE

NHD-0108BZ-FSY-YBW-33V3

Part No NHD-0108BZ-FSY-YBW-33V3
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 8DIG 8X1 TRANSFL YLW/GRN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 8.0
Display Format 8 x 1
Character Format 5 x 8 Dots
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Character Size 7.10mm H x 3.40mm W
Outline L x W x H 53.00mm x 24.20mm x 11.00mm
Viewing Area 35.00mm L x 12.60mm W
Backlight LED - Yellow/Green
Voltage - Supply 3.3V
Dot Size 0.60mm W x 0.80mm H
Interface Parallel
Controller Type SPLC780D OR ST7066U
Temperature Range - Operating -20°C ~ 70°C
Text Color Blue
Background Color Green;5;9;7;10;8;3;4;2;3;1;1528;1014;3387;600443;3482;1738;602;1481;1756;813;1272;1080;2632;4699;3390;5942;73;67;635;278;3086;1471;757;568;1188;236;3444;3318;149;2013;1452;1597;1568;192;4411;771;296;3647;153;541;4863;818;0;120992;40202;10982;3771;87000;87001;87002;83450;83451;83452;87003;87004;87005;90403;90404;87006;87007;44869;17484;17485;17487;17488;107579;107571;107572;107573;107574;122257;107575;107576;107577;107578;107580;107581;122258;107583;107584;107582;107585;122259;107586;107587;107595;107588;107589;107590;107591;107593;107594;126998;124843;17496;17500;17505;17507;36130;44866;44867;44868;61799;73161;68325;61872;65015;25561;17444;17445;17446;61868;61869;61870;61871;87926;93006;130474;90049;87924;110921;130473;90050;130478;90567;93378;90051;110922;130477;130476;130475;131885;87923;131890;131894;90052;87922;87925;139785;106456;131904;131897;131910;131895;90054;131886;131908;131911;131909;131887;131906;131896;131891;17636;17639;17640;17637;17641;17642;17643;17690;17644;17645;17646;17647;17648;17649;17650;17638;17652;17653;17654;17655;17656;17658;17659;9299;17661;17662;17663;17664;17665;17666;17667;17668;17669;17670;17671;17672;17673;17674;17675;17676;17677;17678;17679;17680;17681;17682;17683;17684;17685;17686;17687;17688;17689;62;61;3;2;243;804;1;17;0;2;7;1;1.0;2.0;2.5;3.0;3.5;4.0;4.5;5.0;6.0;8.0;9.0;12.0;13.0;14.0;16.0;20.0;24.0;32.0;36.0;40.0;48.0;50.0;56.0;64.0;80.0;96.0;160.0;40360;40369;40390;122242;770924;482230;482232;130475;169935;169936;175265;203945;482231;207675;229584;229589;250335;281971;281976;281978;295787;64534;80885;80891;80894;104048;104052;104053;104055;138243;138244;138251;138257;152244;152246;211969;211970;211971;1;229586;725907;229590;229597;229598;229601;229602;698665;267243;281230;97284;487862;1;1;312928;343389;346787;720501;349571;478679;498613;363884;363897;363901;381743;387504;408857;464353;720500;411474;412918;719764;1;384691;395565;395574;415680;415766;57040;471718;129487;482236;464356;841153;494145;136947;136948;137084;641239;171559;172298;172529;495163;173957;820368;175856;177025;177755;177992;482234;452196;204505;204685;205060;726504;206614;206615;207132;207270;726505;208964;496876;482235;209214;209215;209504;726502;209505;464354;209782;209878;209879;464214;209880;210032;452179;464215;210065;471717;210443;816513;210680;210948;211366;229930;229931;229932;230000;230648;493774;230649;230650;230651;231030;488022;231120;231777;232564;232565;232748;232749;232750;232752;232753;802137;232784;232785;232786;232807;232808;232809;232830;233436;233437;234393;478687;234828;728215;452185;251781;251927;252223;252357;252905;253554;452182;268351;268696;269256;824473;726501;271171;768346;720499;698766;271694;452943;820171;282343;282718;284538;285019;285020;285021;285022;285156;295943;452211;295944;296448;296909;452197;297272;297587;297630;720498;297631;298302;65015;65016;65017;452210;65128;452198;65753;66230;66316;66438;452186;452184;75745;75892;76710;81345;452195;452181;82490;82491;82492;82493;698765;82494;82495;82496;82497;82498;82499;452183;88508;89595;93562;98232;98233;493772;487864;487863;110101;110102;110156;698764;110290;113039;155925;190839;244090;278265;452180;69830;1;452202;452175;138746;144566;452170;452171;150222;485794;482239;155954;159669;162049;452941;180992;181209;653824;181335;189006;452199;189320;726534;195177;197726;197891;198909;198912;841154;212042;212046;212047;212050;464229;212051;212052;452167;458308;215579;215580;216737;5634
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565429-NHD-0108BZ-FSY-YBW-33V3
Ultra Librarian 3D Model Ultra Librarian NHD-0108BZ-FSY-YBW-33V3 CAD Model

Description

N

You May Also Be Interested in

Newhaven
LCD MOD 32 DIG 16 X 2 REFLECTIVE
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2 PASSIVE
Need more? Email Us
Display Visions
LCD MOD 48DIG 16 X 3 TRANSMISSIV
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2 PASSIVE
Need more? Email Us
Newhaven
LCD MOD 80DIG 20X4 TRANS YLW/GRN
Need more? Email Us
Newhaven
LCD MOD 80DIG 20X4 TRANS YLW/GRN
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2
Need more? Email Us
Newhaven
OLED MODULE 40DIG 20 X 2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess