EN
  • EN
  • DE

2N4888

Part No 2N4888
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description SI PNP LO-PWR BJT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123885-2N4888
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4888 CAD Model

Description

The 2N4888 is a silicon NPN transistor manufactured by New Jersey Semi-Conductor Products, Inc. It is designed for small signal amplification and switching applications. This transistor is commonly used in applications where a moderate voltage and current handling capability is required.

Applications:

  • Small Signal Amplifiers: Utilized in amplifier circuits to amplify low-level signals.
  • Switching Circuits: Employed as a switch to control current flow in various electronic circuits.
  • Oscillator Circuits: Can be used in oscillator designs to generate periodic signals.
  • Driver Stages: Suitable for driving higher current or voltage devices in electronic circuits.
  • General Purpose Switching: Used for general-purpose switching applications in electronic systems.

Features:

  • NPN Silicon Transistor: Standard NPN transistor configuration.
  • Small Signal Amplifier: Designed for amplifying low-level signals.
  • Medium Voltage and Current: Capable of handling moderate voltage and current levels.
  • High DC Current Gain (hFE): Provides significant current amplification.
  • Low Saturation Voltage: Minimizes power loss when fully turned on.

Benefits:

  • Versatile Application: Suitable for a broad range of amplifier and switching applications.
  • Good Amplification: High gain enables effective signal amplification.
  • Efficient Switching: Low saturation voltage improves efficiency during switching.
  • Reliable Performance: Offers dependable performance in various operating environments.
  • Easy Implementation: Standard transistor configuration simplifies circuit design and implementation.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 60 V
  • Collector-Base Voltage (VCBO): 60 V
  • Emitter-Base Voltage (VEBO): 6 V
  • Collector Current (IC): 500 mA
  • Power Dissipation (PD): 625 mW
  • DC Current Gain (hFE): 40 - 120 (typical)

For detailed specifications, please refer to the official datasheet from New Jersey Semi-Conductor Products, Inc. for the 2N4888.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess