EN
  • EN
  • DE

NJW1160L

Part No NJW1160L
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221422-NJW1160L
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJW1160L CAD Model

Description

The NJW1160L is a sound processor with built-in equalizer, volume, and tone control functions developed by New Japan Radio (NJR). It's designed to enhance audio quality in various applications, including car audio systems, home theater setups, and multimedia devices. The NJW1160L integrates multiple audio processing features into a single chip, reducing component count and simplifying circuit design.

Applications:

  • Car Audio Systems: Enhances the audio experience in vehicles.
  • Home Theater Systems: Optimizes sound for home entertainment.
  • Multimedia Devices: Improves audio output in portable devices and computers.
  • Audio Amplifiers: Used as a pre-processor for audio amplifiers.
  • Audio Mixing Consoles: Used for signal processing and equalization.

Features:

  • Built-in Equalizer: Offers multiple bands for fine-tuning audio frequencies.
  • Volume Control: Provides precise control over audio output levels.
  • Tone Control: Allows adjustment of bass and treble frequencies.
  • Low Distortion: Ensures high-quality audio reproduction with minimal distortion.
  • Low Noise: Minimizes background noise for clear sound.
  • I2C Control Interface: Enables easy control and configuration via I2C communication.

Benefits:

  • Enhanced Audio Quality: Improves the overall listening experience.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Precise Control: Offers precise control over audio parameters.
  • Versatile Application: Suitable for a wide range of audio processing needs.
  • Easy Integration: The I2C interface simplifies integration into various systems.

Additional Details:

The NJW1160L typically operates on a single power supply voltage and features a wide dynamic range. It often includes features like input selection, mute function, and loudness compensation. The I2C control interface allows for easy adjustment of audio settings via a microcontroller or other control device. New Japan Radio's audio processors are known for their high performance and reliability, making them a popular choice in many audio applications. Specifications to consider when using the NJW1160L include the number of equalizer bands, the range of volume and tone control, the THD+N (Total Harmonic Distortion plus Noise) performance, and the operating voltage range.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess