EN
  • EN
  • DE

NJU7261U1-50

Part No NJU7261U1-50
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT89-5
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 715625-NJU7261U1-50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJU7261U1-50 CAD Model

Description

The New Japan Radio NJU7261U1-50 is a low-dropout (LDO) linear regulator providing a fixed output voltage of 5.0V. It is designed for applications that require a stable and regulated voltage supply, especially in battery-powered and portable devices.

Applications:

  • Microcontroller Power Supply: Provides a stable 5.0V supply for microcontrollers in various embedded systems.
  • Sensor Power Supply: Regulates the voltage for sensors, ensuring accurate and reliable sensor readings.
  • Low-Voltage Logic Circuits: Powers low-voltage logic circuits requiring a regulated 5.0V supply.
  • Portable Devices: Used in portable devices, such as smartphones, tablets, and wearable devices, to efficiently regulate battery voltage for various components.
  • Battery-Powered Applications: Extends battery life by providing efficient voltage regulation with low dropout voltage.

Features:

  • Fixed Output Voltage: Provides a fixed 5.0V output voltage, ensuring stable and reliable operation of connected devices.
  • Low Dropout Voltage: Operates with a very low difference between input and output voltage, maximizing efficiency.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Protects the device and the load from short circuit conditions.
  • Thermal Shutdown Protection: Shuts down the device when the internal temperature exceeds a safe limit, preventing overheating.
  • Low Quiescent Current: Minimizes current consumption when the device is not actively regulating the voltage, extending battery life.
  • Small Package: Available in a small package, such as a SOT-25 or similar, making it suitable for space-constrained applications.

Benefits:

  • Efficient Voltage Regulation: Provides efficient voltage regulation with low dropout voltage, maximizing battery life in portable devices.
  • Stable and Accurate Output: Ensures a stable and accurate 5.0V output, guaranteeing reliable operation of connected components.
  • Protection Features: Protects the device and the load from various fault conditions, enhancing system reliability.
  • Low Power Consumption: Minimizes power consumption, contributing to extended battery life.
  • Compact Size: Fits into space-constrained applications due to its small package size.

Additional Details:

The NJU7261U1-50 requires minimal external components for proper operation. It typically requires input and output capacitors for stability. The device is designed for low-power applications where efficient and stable voltage regulation is essential. The thermal performance of the package should be considered to ensure reliable operation at the specified output current. The specific package type (e.g., SOT-25) should be verified in the datasheet.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 543 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess