EN
  • EN
  • DE

NJU2240M

Part No NJU2240M
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082278-NJU2240M
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU2240M CAD Model

Description

The NJU2240M is a single-chip speech synthesizer LSI manufactured by New Japan Radio (NJR). This integrated circuit is designed to generate high-quality speech and sound effects using pre-recorded or synthesized audio data. It integrates a digital-to-analog converter (DAC) and various control functions, making it suitable for a wide range of audio applications.

Applications

      
  • Voice Prompts: Used in appliances and equipment to provide voice guidance and feedback.
  •   
  • Educational Toys: Employed in interactive toys and educational devices to generate speech and sound effects.
  •   
  • Alarm Systems: Integrated into alarm systems to deliver voice alerts and warnings.
  •   
  • Automotive Applications: Utilized in car navigation systems and other automotive devices for voice prompts and alerts.
  •   
  • Industrial Equipment: Incorporated in industrial machinery and control panels to provide voice feedback and instructions.

Features

      
  • Speech Synthesis: Generates speech and sound effects from pre-recorded or synthesized data.
  •   
  • Built-in DAC: Integrates a digital-to-analog converter for high-quality audio output.
  •   
  • Programmable Interface: Offers a flexible interface for controlling speech synthesis parameters.
  •   
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  •   
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

      
  • Enhanced User Experience: Provides clear and informative voice prompts, improving user interaction.
  •   
  • Versatile Audio Output: Supports a wide range of speech and sound effects, enhancing application functionality.
  •   
  • Simplified Design: Integrates key audio processing functions, reducing the need for external components.
  •   
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  •   
  • Cost-Effective Solution: Offers a cost-effective solution for adding speech synthesis capabilities to various products.

Additional Details

The NJU2240M supports various audio data formats and encoding schemes. It typically operates from a single power supply voltage. The output audio signal can be directly connected to an amplifier or speaker. The device can be controlled via a serial or parallel interface. The datasheet provides detailed information on the control registers, audio data formats, and application circuits. The operating temperature range is generally from -20°C to +70°C. Proper decoupling capacitors are essential for stable operation. Example code and application notes are often available to assist in the development process.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess