EN
  • EN
  • DE

NJM2624M

Part No NJM2624M
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082200-NJM2624M
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2624M CAD Model

Description

The NJM2624M is a single-supply dual operational amplifier IC manufactured by New Japan Radio (NJR). This amplifier is designed for audio and general-purpose applications where a dual op-amp configuration is required. Its single-supply operation makes it suitable for battery-powered and other portable devices, offering a cost-effective solution for various electronic designs. The NJM2624M combines performance with ease of use, making it a popular choice for designers.

Applications

  • Audio Amplifiers: Used in audio preamplifiers, headphone amplifiers, and other audio signal processing circuits.
  • Active Filters: Employed in active filter circuits for audio and signal processing.
  • Signal Conditioning: Utilized in signal conditioning circuits to amplify and filter weak signals.
  • Battery-Powered Devices: Suitable for use in portable audio players, wireless microphones, and other battery-operated devices.
  • General-Purpose Amplification: Used in various general-purpose amplification applications.

Features

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Single-Supply Operation: Operates from a single power supply voltage, simplifying circuit design.
  • Low Noise: Designed for low noise operation, making it suitable for audio applications.
  • High Gain: Offers high open-loop gain for accurate signal amplification.
  • Small Package: Available in a compact package size for space-constrained applications.

Benefits

  • Simplified Circuit Design: Single-supply operation reduces the need for complex power supply arrangements.
  • Improved Audio Quality: Low noise operation ensures clean and clear audio signals.
  • Space Savings: Dual op-amp in a single package saves board space.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Cost-Effective: Provides a cost-effective solution for dual op-amp applications.

The NJM2624M features excellent stability and performance characteristics. Its low noise and high gain make it an ideal choice for audio applications where signal integrity is critical. The single-supply operation simplifies the design process, allowing for easier integration into various electronic systems. The compact package size further enhances its suitability for applications where space is at a premium. This device is designed for ease of use and is suitable for both experienced and novice designers. Its performance is carefully optimized to provide superior audio quality. The NJM2624M ensures reliable operation and consistent performance across various audio and general-purpose applications. Its robust design ensures stability even under demanding operating conditions.

You May Also Be Interested in

Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess