The NJG1143UA2-TE1 is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by New Japan Radio (NJR). This switch is designed for various wireless communication applications, offering low insertion loss and high isolation, making it suitable for frequency bands such as those used in cellular and Wi-Fi systems.
Applications:
- Wireless LAN (WLAN)
- Cellular communication systems (e.g., GSM, UMTS, LTE)
- Bluetooth devices
- Software-defined radios (SDR)
- General RF switching
Features:
- Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
- High Isolation: Prevents signal leakage between ports, improving system performance.
- SPDT Configuration: Provides versatile switching functionality between two paths.
- GaAs MMIC Technology: Offers high-frequency performance and integration.
- Small Package: Facilitates compact designs and easy integration.
Benefits:
- Improved Signal Integrity: Low insertion loss and high isolation contribute to clean signal transmission.
- Enhanced System Performance: Efficient switching improves overall system efficiency and reliability.
- Flexible Design: SPDT configuration allows for versatile circuit designs.
- High-Frequency Operation: Suitable for a wide range of wireless communication bands.
- Compact Integration: Small package size enables use in space-constrained applications.
Additional Details:
The NJG1143UA2-TE1 typically operates with a control voltage of 1.8V to 5V and exhibits an insertion loss of around 0.3dB to 0.5dB at common wireless frequencies (e.g., 2.4GHz, 5GHz). Its isolation is generally greater than 25dB, ensuring minimal signal leakage. The device is housed in a compact QFN (Quad Flat No-leads) package, making it suitable for surface-mount assembly. The switch is designed to handle moderate RF power levels, typically up to +20dBm. Specific performance characteristics and maximum ratings can be found in the NJR datasheet for the NJG1143UA2-TE1.