EN
  • EN
  • DE

NETAPP X1706A - Netapp ATTO Fibre Bridge 7600N

Part No NETAPP X1706A - Netapp ATTO Fibre Bridge 7600N
Manufacturer NetApp
Catalog Switch
Description Netapp ATTO Fibre Bridge 7600N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1434746-NETAPP X1706A - Netapp ATTO Fibre Bridge 7600N
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1706A - Netapp ATTO Fibre Bridge 7600N CAD Model

Description

The NETAPP X1706A represents an essential component in the realm of data center infrastructure, specifically designed to bridge the gap between existing storage systems and high-speed fibre channel networks. The ATTO Fibre Bridge 7600N, at the heart of this product, is engineered for superior performance and reliability, facilitating the seamless integration of SCSI (Small Computer System Interface) storage devices into a fibre channel (FC) SAN (Storage Area Network) environment. This enables organizations to extend the life and enhance the utility of their legacy storage investments by providing them with access to modern, high-speed network technologies. The X1706A is notable for its dual-speed functionality, supporting both 8Gb and 16Gb fibre channel connections, which ensures broad compatibility with a wide range of network infrastructures. Additionally, the product features advanced management capabilities, including web-based configuration tools that simplify the setup and maintenance processes. Its robust design includes features like redundant power supplies to ensure continual operation and minimize the risk of downtime, making it an ideal solution for critical enterprise storage applications.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess