EN
  • EN
  • DE

NETAPP X-5731A-00 - NetApp 2325W AC Power Supply for DE460c/E2860

Part No NETAPP X-5731A-00 - NetApp 2325W AC Power Supply for DE460c/E2860
Manufacturer NetApp
Catalog Power Supply Units
Description NetApp 2325W AC Power Supply for DE460c/E2860
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434485-NETAPP X-5731A-00 - NetApp 2325W AC Power Supply for DE460c/E2860
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X-5731A-00 - NetApp 2325W AC Power Supply for DE460c/E2860 CAD Model

Description

The NETAPP X-5731A-00 is a formidable 2325W AC power supply designed to cater to the high-power requirements of the NetApp DE460c and E2860 storage models, exemplifying a critical piece in ensuring the operational integrity of data storage solutions. This unit is characterized by its high wattage output, ensuring that storage systems receive a steady and reliable power supply that can support their extensive data processing and storage operations. The X-5731A-00 is integrated with sophisticated power management technologies that not only ensure efficient power distribution but also work tirelessly to minimize electricity consumption, aligning with eco-friendly operational goals. It features advanced safety mechanisms designed to protect against power anomalies such as spikes, surges, and thermal risks, ensuring the longevity of both the power supply and the storage systems it nurtures. Compatibility with the DE460c and E2860 models guarantees that installations and replacements are straightforward, with hot-swappable functionality further minimizing any potential for system downtime. For enterprises that rely on the performance and reliability of the DE460c and E2860 storage platforms, the X-5731A-00 power supply is indispensable, offering unmatched power delivery and operational assurance.

You May Also Be Interested in

Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-706P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Lenovo
Lenovo HE 80 Plus Platinum
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess