EN
  • EN
  • DE

NETAPP 111-03190 - Netapp 32GB NVRAM Module for FAS9000/AFF A700

Part No NETAPP 111-03190 - Netapp 32GB NVRAM Module for FAS9000/AFF A700
Manufacturer NetApp
Catalog Io Expansions
Description Netapp 32GB NVRAM Module for FAS9000/AFF A700
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434316-NETAPP 111-03190 - Netapp 32GB NVRAM Module for FAS9000/AFF A700
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-03190 - Netapp 32GB NVRAM Module for FAS9000/AFF A700 CAD Model

Description

The NETAPP 111-03190 introduces a 32GB NVRAM (Non-Volatile Random Access Memory) module, an integral component designed for the NetApp FAS9000 and AFF A700 storage systems. This NVRAM module plays a pivotal role in enhancing the overall performance and reliability of the storage system. It serves as a temporary buffer for writes, ensuring data integrity by protecting against data loss in the event of power failure, system crash, or other unexpected disruptions. By facilitating faster write operations and reducing latency, it allows for improved system responsiveness and efficiency. The addition of this 32GB NVRAM module to FAS9000 or AFF A700 systems is critical for businesses with high data throughput requirements, ensuring that mission-critical applications run smoothly and securely. Its easy installation process ensures that system upgrades can be performed quickly, minimizing downtime and maintaining business continuity.

You May Also Be Interested in

Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NetApp LP11000 FC HBA
Need more? Email Us
NetApp
NetApp 4-PORT FC PCIX HBA
Need more? Email Us
NetApp
Netapp 4-port 4Gbps FC HBA PCIe
Need more? Email Us
Lenovo
IBM System x3690 X5 PCI-Express (3x8) Ri
Need more? Email Us
Lenovo
IBM 81Y4518
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess