EN
  • EN
  • DE

UPD8257C-2

Part No UPD8257C-2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description PROGRAMMABLE DMA CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395685-UPD8257C-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD8257C-2 CAD Model

Description

The UPD8257C-2 is a programmable DMA (Direct Memory Access) controller manufactured by NEC. It facilitates high-speed data transfer between memory and peripheral devices without constant CPU intervention. This DMA controller significantly reduces the CPU's workload, allowing it to focus on other essential tasks.

Applications:

  • Disk controllers
  • Graphics controllers
  • Network interfaces
  • High-speed data acquisition systems

Features:

  • Four independent DMA channels
  • Programmable priority
  • Memory-to-memory transfer capability
  • Automatic re-initialization after each DMA cycle
  • Transfer rates up to 1.6 MB/s
  • Supports both byte and word transfers
  • Compatible with a wide range of microprocessors

Benefits:

  • Increased system throughput: By offloading data transfer tasks from the CPU, the UPD8257C-2 allows the CPU to handle more critical operations, resulting in faster overall system performance.
  • Reduced CPU overhead: The DMA controller operates independently, minimizing the CPU's involvement in data transfer, freeing up processing power.
  • Improved system efficiency: The ability to perform memory-to-memory transfers without CPU intervention optimizes data movement within the system.
  • Flexibility: Programmable features such as priority and transfer modes allow the UPD8257C-2 to be adapted to various system requirements.

Technical Specifications:

The UPD8257C-2 is typically packaged in a 40-pin DIP (Dual In-line Package). It requires a 5V power supply. The device supports various DMA transfer modes, including single transfer, block transfer, and demand transfer. It communicates with the CPU and peripheral devices through control signals such as DMA request (DRQ), DMA acknowledge (DACK), and address lines. The controller manages the address and count registers for each of the four channels, allowing for concurrent DMA operations. The transfer rate is dependent on the clock frequency and the chosen transfer mode.

You May Also Be Interested in

Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $25.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess