EN
  • EN
  • DE

UPD8155C

Part No UPD8155C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395634-UPD8155C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8155C CAD Model

Description

The UPD8155C is a programmable peripheral interface (PPI) chip manufactured by NEC. It's designed to work alongside microprocessors, particularly those in the Intel 8080/8085 family, to expand their input/output capabilities and provide timer functions. The UPD8155C essentially acts as a versatile I/O expander and timer for these older microprocessor systems.

Applications

  • Microprocessor-based control systems: Used to expand the I/O capabilities of 8080/8085-based systems in industrial control, instrumentation, and other embedded applications.
  • Data acquisition systems: Provides a means to interface with sensors and other data sources for data collection.
  • Peripheral device interfacing: Allows microprocessors to communicate with a variety of peripheral devices, such as printers, keyboards, and displays.
  • Training and educational platforms: Used in educational kits and training systems for teaching microprocessor interfacing and programming.
  • Legacy system maintenance: As a component in older systems that require continued operation and maintenance.

Features

  • Three programmable I/O ports: Provides 22 programmable I/O lines that can be configured as inputs or outputs.
  • 256 bytes of static RAM: Includes on-chip RAM for data storage and temporary variables.
  • 14-bit timer/counter: Features a programmable timer that can be used for generating interrupts, timing events, or counting pulses.
  • Interrupt generation: The timer can generate interrupts to signal the microprocessor when a specific time interval has elapsed.
  • Single 5V power supply: Operates from a single 5V power source.

Benefits

  • Increased I/O capacity: Expands the number of I/O lines available to the microprocessor, allowing it to control more external devices.
  • Simplified system design: Integrates I/O ports, RAM, and a timer into a single chip, simplifying the overall system design.
  • Flexible I/O configuration: The programmable I/O ports can be configured to meet the specific requirements of the application.
  • Timer functionality: The on-chip timer provides a convenient way to generate time delays and interrupts.
  • Compatibility: Designed to interface directly with 8080/8085 microprocessors.

Additional Details

The UPD8155C is typically packaged in a 40-pin DIP (Dual In-line Package). It communicates with the microprocessor via the system bus, including address, data, and control lines. The chip is programmed by writing control words to specific address locations, configuring the I/O ports and timer. The static RAM offers a storage area to the microprocessor without needing additional memory devices in many cases.

You May Also Be Interested in

NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $9.7932
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess