EN
  • EN
  • DE

UPD8049HC-969

Part No UPD8049HC-969
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395589-UPD8049HC-969
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8049HC-969 CAD Model

Description

The UPD8049HC-969 is a variant of the UPD8049HC microcontroller, part of the Intel MCS-48 family manufactured by NEC. This is an 8-bit single-chip microcontroller, which includes a CPU, RAM, ROM, and input/output ports, making it appropriate for a variety of control related applications. The '-969' likely denotes a specific production batch or minor variation in specifications.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and robotic systems.
  • Consumer Electronics: Employed in advanced remote controls, smart home devices, and interactive toys.
  • Automotive Electronics: Utilized in engine control units (ECUs), dashboard instrumentation, and vehicle management systems.
  • Medical Devices: Integrated into portable medical instruments, patient monitoring systems, and diagnostic equipment.

Features:

  • Enhanced 8-Bit CPU: Offers improved processing capabilities for complex algorithms.
  • 2KB On-Chip ROM: Stores firmware and application-specific code.
  • 128 Bytes of RAM: Provides volatile memory for data manipulation during operation.
  • 27 Programmable I/O Lines: Enables flexible interfacing with sensors, actuators, and other peripherals.
  • Integrated Timer/Counter: Supports precise timing and counting functions for real-time control.
  • Interrupt Handling: Allows for rapid response to external events and asynchronous processes.
  • Single 5V Power Supply: Simplifies power supply design and reduces system complexity.

Benefits:

  • High Performance: Enhanced CPU provides faster execution and improved system responsiveness.
  • Compact Design: Single-chip integration minimizes board space and reduces manufacturing costs.
  • Versatile Connectivity: Programmable I/O lines enable seamless integration with various external devices.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Robust Reliability: Designed for stable operation in harsh industrial environments.

Additional Details:

The UPD8049HC-969 microcontroller features a clock frequency adjustable through an external crystal or RC network, essential for precise timing. The integrated timer/counter facilitates accurate measurement and control, while the interrupt handling capability ensures rapid response to critical events. The ROM is used for storing the main program, and the RAM provides temporary storage for real-time data. The microcontroller's instruction set is tailored for bit-level manipulation and efficient control operations. This microcontroller's architecture is optimized for diverse control and automation tasks, making it a versatile solution for many embedded applications.

You May Also Be Interested in

NEC
Lowest to $291.2610
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess