EN
  • EN
  • DE

UPD78P058FGC

Part No UPD78P058FGC
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179135-UPD78P058FGC
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78P058FGC CAD Model

Description

The UPD78P058FGC is an 8-bit microcontroller from NEC, part of the 78K0 series. This microcontroller is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals. It is commonly used in consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer Electronics: Used in remote controls, home appliances, and other consumer electronic devices.
  • Industrial Control Systems: Integrated into industrial automation equipment for process control and monitoring.
  • Automotive Electronics: Employed in automotive systems for engine management, dashboard control, and other applications.
  • Security Systems: Utilized in alarm systems, access control systems, and other security devices.
  • Medical Devices: Used in medical equipment for controlling sensors, displays, and other peripherals.

Features:

  • 8-Bit CPU Core: Provides efficient processing for a variety of control applications.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Integrated Peripherals: Features a variety of integrated peripherals, such as timers, UART, and ADC.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Compact Package: Available in a small package for easy integration into compact systems.

Benefits:

  • Versatile Control: Provides flexible control capabilities for a wide range of applications.
  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying system design.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.

The UPD78P058FGC typically operates at a specific clock frequency and voltage range. The specific memory size, peripheral configuration, and package options can be found in the NEC datasheet for this part. Its combination of performance, low power consumption, and integrated peripherals makes it a valuable component in a wide range of embedded control systems.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Zarlink
Need more? Email Us
Inphi Corporation
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess