The UPD78F0034AGK is a microcontroller belonging to the 78K0/Lx3 series, manufactured by NEC (now Renesas Electronics). This microcontroller is a single-chip solution that integrates a 16-bit CPU, memory, and various peripheral functions, suitable for a wide range of embedded control applications.
Applications
- Consumer Electronics: It is commonly found in consumer electronics products such as remote controls, portable audio players, and small appliances due to its low power consumption and integrated peripherals.
- Industrial Control Systems: This microcontroller is used in basic industrial control systems for applications like motor control and sensor interfacing, offering real-time processing capabilities.
- Automotive Applications: It's utilized in automotive subsystems, including dashboard controls and lighting systems, because of its cost-effectiveness and reliability.
- Office Automation Equipment: The UPD78F0034AGK is integrated into office automation equipment like printers, fax machines, and copiers for controlling various functions and managing interfaces.
Features
- CPU Core: The microcontroller features a 78K0 16-bit CPU core, which provides efficient processing for embedded applications.
- Memory: It includes on-chip Flash memory for storing program code and RAM for data storage; the specific memory sizes vary depending on the configuration.
- Timers: The UPD78F0034AGK is equipped with multiple timers/counters for precise timing control and event management.
- Serial Interfaces: It supports UART, I2C, and SPI interfaces for serial communication with external devices.
- Analog-to-Digital Converter (ADC): The microcontroller incorporates an integrated ADC for converting analog signals to digital data, facilitating sensor interfacing.
- Digital Input/Output (I/O) Ports: It provides general-purpose I/O ports for controlling external devices and reading input signals.
- Low-Power Operation: Designed for low-power consumption, making it suitable for battery-operated devices.
Benefits
- Cost-Effective: The UPD78F0034AGK provides a cost-effective solution for embedded control applications, reducing overall system costs.
- Integrated Peripherals: The integrated peripherals reduce the need for external components, which simplifies system design.
- Low-Power Consumption: The low-power design extends battery life in portable applications.
- Real-Time Processing: The 16-bit CPU core enables effective real-time processing of events and data.
- Flexible Communication: A variety of serial interfaces allows for flexible communication with different devices and systems.
- Easy to Program: It is supported by numerous development tools, simplifying programming and debugging processes.
Additional Details
The specific memory size, number of I/O ports, and operating voltage range may vary depending on the exact variant of the UPD78F0034AGK. Refer to the device datasheet for detailed specifications. Programming is typically done using C or assembly language, and development tools such as compilers, debuggers, and emulators are available to support software development.