EN
  • EN
  • DE

UPD78F0034AGC

Part No UPD78F0034AGC
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394961-UPD78F0034AGC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0034AGC CAD Model

Description

The UPD78F0034AGC is a member of the 78K0/Lx3 series of microcontrollers manufactured by NEC (now Renesas Electronics). It's a single-chip microcontroller incorporating a 16-bit CPU, memory, and various peripheral functions on a single chip, making it suitable for a wide range of embedded control applications.

Applications

  • Consumer Electronics: Used in applications like remote controls, audio players, and small appliances, offering low-power operation and integrated peripherals.
  • Industrial Control: Found in simple industrial control systems, such as motor control and sensor interfacing, providing real-time processing capabilities.
  • Automotive Applications: Utilized in automotive subsystems like dashboard controls and lighting systems, where cost-effectiveness and reliability are important.
  • Office Automation: Employed in devices like printers, fax machines, and copiers for controlling various functions and managing interfaces.

Features

  • CPU Core: 78K0 16-bit CPU core, providing efficient processing for embedded applications.
  • Memory: Includes on-chip Flash memory for program storage and RAM for data storage, varying in size depending on the specific configuration.
  • Timers: Equipped with multiple timers/counters for precise timing control and event management.
  • Serial Interfaces: Offers UART, I2C, and SPI interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values, enabling sensor interfacing.
  • Digital Input/Output (I/O) Ports: General-purpose I/O ports for controlling external devices and reading input signals.
  • Low-Power Operation: Designed for low-power consumption, making it suitable for battery-powered applications.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications, reducing system cost.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying system design.
  • Low-Power Consumption: Low-power operation extends battery life in portable applications.
  • Real-Time Processing: 16-bit CPU core allows for efficient real-time processing of events and data.
  • Flexible Communication: Variety of serial interfaces enables flexible communication with other devices and systems.
  • Easy to Program: Supported by various development tools, making it easy to program and debug.

Additional Details

The specific memory size, number of I/O ports, and operating voltage range may vary depending on the exact variant of the UPD78F0034AGC. Refer to the device datasheet for detailed specifications. The microcontroller is typically programmed using C or assembly language, and development tools such as compilers, debuggers, and emulators are available to support software development.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess