EN
  • EN
  • DE

UPD78082GB-531-3B4

Part No UPD78082GB-531-3B4
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394625-UPD78082GB-531-3B4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78082GB-531-3B4 CAD Model

Description

The UPD78082GB-531-3B4 is a microcontroller unit (MCU) manufactured by NEC as part of the 78K0/78K0S series. These microcontrollers are known for their compact design and efficient performance in embedded control applications. This particular variant is suited for applications requiring a balance of low power consumption and moderate processing capabilities.

Applications

  • Consumer Electronics: Commonly used in remote controls, small household appliances, and electronic toys.
  • Industrial Control: Suitable for basic machine controllers, sensor interfaces, and process monitoring systems.
  • Automotive: Often employed in vehicle subsystems, such as lighting controls and basic sensor management.
  • Medical Devices: Used in portable health monitoring equipment and diagnostic tools.

Features

  • 8-bit CPU: Offers a good compromise between processing power and cost-effectiveness.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation.
  • Timers: Equipped with multiple timers, enabling precise timing control and event scheduling.
  • Serial Communication Interfaces: Supports UART (Universal Asynchronous Receiver/Transmitter) and other serial protocols for communication with external devices.
  • I/O Ports: Provides a variety of input/output pins for interfacing with sensors, actuators, and other external peripherals.
  • Low Power Consumption: Designed for energy-efficient operation, making it ideal for battery-powered devices.

Benefits

  • Cost-Effective: Provides a good balance of performance and price, making it suitable for cost-sensitive applications.
  • Easy to Use: The 78K0/78K0S architecture is relatively straightforward to program and debug.
  • Compact Size: Suitable for applications where physical space is limited.
  • Reliable Performance: Designed for stable and dependable operation across various operating conditions.
  • Versatile: Can be utilized in a wide range of applications due to its flexible I/O capabilities and communication interfaces.

The UPD78082GB-531-3B4 typically operates at a moderate clock frequency, providing a balance between processing speed and power consumption. The specific memory configuration (ROM and RAM size) is tailored to the application requirements. The inclusion of timers and serial communication interfaces makes it well-suited for applications requiring precise timing control and communication with external devices.

You May Also Be Interested in

NEC
Lowest to $22.5849
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $32.8367

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess