EN
  • EN
  • DE

UPD780022AGK-C16-9ET-A

Part No UPD780022AGK-C16-9ET-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394452-UPD780022AGK-C16-9ET-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780022AGK-C16-9ET-A CAD Model

Description

The UPD780022AGK-C16-9ET-A is a microcontroller belonging to the 78K/0 series from NEC, now Renesas Electronics. It is designed for use in a variety of embedded applications where a balance of processing power and low power consumption is required. It features integrated peripherals that enable it to perform diverse control and automation tasks efficiently.

Applications

  • Remote controls
  • Small appliances
  • Security systems
  • Industrial control
  • Consumer electronics

Features

  • Core: 78K/0 CPU core
  • Memory: Integrated ROM and RAM
  • I/O Ports: Multiple programmable I/O ports
  • Timers: Built-in timers for timing and counting functions
  • Serial Communication: UART and other serial interfaces
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital values
  • Interrupt Controller: Integrated interrupt controller
  • Power Saving: Low-power modes to minimize energy consumption

Benefits

  • Low Power Consumption: Extends battery life
  • Versatile: Can be used in various applications
  • Cost-Effective: Provides a balance of price and performance
  • Easy Programming: Supported by Renesas' development tools
  • Compact: Facilitates integration into small devices

Additional Details

The UPD780022AGK-C16-9ET-A microcontroller is often employed in applications demanding precise timing and control. Its UART interface enables seamless serial communication, while its A/D converter facilitates processing analog signals efficiently. Consult the datasheet for specific memory capacity, pinout, and operating temperature range. Software development typically relies on C or assembly using Renesas' development environment. Its robust design ensures reliability in various environmental conditions.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess