EN
  • EN
  • DE

UPD75108GF-S63-3BE

Part No UPD75108GF-S63-3BE
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394208-UPD75108GF-S63-3BE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75108GF-S63-3BE CAD Model

Description

The UPD75108GF-S63-3BE is a microcontroller manufactured by NEC, belonging to the 75X series. This MCU is designed for embedded applications that require low power consumption and a diverse range of peripheral functions for control and communication.

Applications

  • Remote Control Units
  • Consumer Electronics Devices
  • Home Automation Systems
  • Security Equipment
  • Industrial Control Applications

Features

  • 8-bit CPU Core: Based on NEC's 75X instruction set architecture, providing a balance between performance and code density.
  • On-Chip ROM/Flash Memory: Stores program code and fixed data. Specific memory size depends on the individual part number.
  • On-Chip RAM: Provides volatile memory for storing and manipulating data during program execution.
  • I/O Ports: General-purpose input/output pins that are programmable for a variety of functions.
  • Timers/Counters: Integrated timers and counters for timing control, event counting, and generating PWM signals.
  • Serial Communication Interface: Supports UART, SPI, or other serial communication protocols for communicating with external devices.
  • Interrupt Controller: Manages interrupt requests from various peripheral devices and external sources.
  • Low-Power Operation: Designed for low power consumption, extending battery life in portable devices.

Benefits

  • Versatile Control: Suitable for a broad range of embedded control applications.
  • Simplified Design: Integrated peripherals reduce the need for external components, simplifying system design.
  • Easy Development: Supported by comprehensive development tools and resources.
  • Real-Time Operation: Enables precise timing and quick response to external events.
  • Cost-Effective: Offers a good balance of features and performance at a competitive price point.

Additional Details

The UPD75108GF-S63-3BE typically operates within a voltage range of 2.7V to 5.5V. It is commonly available in surface-mount packages, such as QFP or SOP. It includes a watchdog timer to prevent system lockups due to software errors. The 'GF' in the part number often refers to specific features or package types. The 'S63-3BE' suffix likely denotes a particular mask option, ROM contents, or other manufacturing variations. The microcontroller also includes a low-voltage reset (LVR) function to protect against data corruption during power fluctuations. Development tools like emulators, compilers, and debuggers are usually provided by NEC or third-party vendors.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $9.7932
NEC
Lowest to $1.9566

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess