EN
  • EN
  • DE

UPD74HC257GS-T1

Part No UPD74HC257GS-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Multiplexer
RoHS Non-Compliant
Win Source Part Number 1103023-UPD74HC257GS-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC257GS-T1 CAD Model

Description

The UPD74HC257GS-T1 is a high-speed silicon gate CMOS quad 2-input multiplexer with three-state outputs manufactured by NEC. As part of the 74HC series, it boasts low power consumption, high noise immunity, and fast switching speeds, making it suitable for a variety of digital logic applications. The three-state outputs are particularly useful in bus-oriented systems.

Applications

  • Data Selection: Used to select data from one of two sources for routing to an output.
  • Address Multiplexing: Employed in memory systems where address lines need to be multiplexed.
  • Logic Function Generation: Utilized to generate logic functions by selecting different input combinations.
  • Bus Interfacing: Used as a multiplexer/selector in bus-oriented systems to avoid bus contention.
  • Signal Routing: Implemented to route signals based on a select input, allowing for flexible signal management.

Features

  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexers within a single package.
  • Three-State Outputs: Each output can be in one of three states: high, low, or high-impedance (disabled).
  • High-Speed Operation: Provides fast multiplexing with typical propagation delays around 12 ns.
  • Low Power Consumption: Operates with low static power consumption due to CMOS technology.
  • Wide Operating Voltage Range: Functions reliably over a broad voltage range, typically from 2V to 6V.
  • High Noise Immunity: Offers excellent noise immunity, ensuring stable operation in noisy environments.
  • Surface Mount Package (GS): Comes in a small outline integrated circuit (SOIC) package suitable for surface mount technology.

Benefits

  • Versatile Data Selection: Allows for flexible data selection and routing in various digital systems.
  • Efficient Bus Management: Three-state outputs allow for easy interfacing with buses, minimizing contention.
  • Fast Signal Switching: High-speed operation enables rapid signal processing and response times.
  • Energy Efficient: Low power consumption reduces energy requirements and heat dissipation.
  • Compact Design: Surface mount package saves space on the PCB, leading to smaller circuit designs.
  • Reliable Performance: High noise immunity ensures reliable operation, even in electrically noisy environments.

Additional Details

The UPD74HC257GS-T1 typically comes in a 16-pin SOIC package. The device is pin-compatible with the 74HC257 and can be used as a direct replacement. Each multiplexer has two data inputs (A and B), a select input (S), and an output (Y). The select input determines which data input is routed to the output. When the output enable (Ľ) is low, the multiplexer is enabled; when Ľ is high, the output is in the high-impedance state. The surface mount package (GS) makes it suitable for high-density PCB designs. The '-T1' suffix commonly indicates a specific tape and reel packaging configuration for automated assembly processes. The combination of speed, low power, and three-state outputs makes it a versatile component for many digital applications.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess