The UPD71082G is a Direct Memory Access Controller (DMAC) manufactured by NEC. A DMAC is a specialized integrated circuit designed to facilitate data transfers between memory and peripherals without constant CPU intervention, freeing up the CPU for other tasks and improving system performance. The UPD71082G is designed to manage DMA transfers efficiently and is often used in systems requiring high-speed data transfer.
Applications
- Disk controllers
- Graphics cards
- Network interfaces
- Data acquisition systems
- High-speed data transfer applications
Features
- Multiple DMA channels for concurrent data transfers.
- Programmable transfer modes (e.g., single-byte, block transfer).
- Address increment/decrement capabilities.
- Priority arbitration logic for managing multiple DMA requests.
- Interface with various microprocessors and memory systems.
Benefits
- Increased system performance: Offloads data transfer tasks from the CPU.
- Faster data transfer rates: Enables high-speed data transfer between memory and peripherals.
- Improved system efficiency: Frees up the CPU to perform other tasks concurrently.
- Enhanced system flexibility: Programmable transfer modes allow adaptation to various applications.
- Reduced system cost: Simplifies system design by integrating DMA functionality into a single chip.
While specific specifications for the UPD71082G can be difficult to find without datasheets, NEC DMACs are generally implemented using CMOS technology for low power consumption. The UPD71082G is likely packaged in a standard IC package such as a DIP or PLCC. Its design incorporates registers for configuring DMA parameters such as source and destination addresses, transfer length, and transfer mode. It also contains priority arbitration logic to manage concurrent DMA requests from multiple channels. The functionality of the UPD71082G is essential for systems requiring high-speed and efficient data transfers.