EN
  • EN
  • DE

UPD70F3423GJ(A)-GAE-QS-AX

Part No UPD70F3423GJ(A)-GAE-QS-AX
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393822-UPD70F3423GJ(A)-GAE-QS-AX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3423GJ(A)-GAE-QS-AX CAD Model

Description

The UPD70F3423GJ(A)-GAE-QS-AX is a microcontroller manufactured by NEC. This device belongs to NEC's extensive line of microcontrollers designed for a wide array of embedded applications. While specific detailed information on this exact part number is limited, general information about similar NEC microcontrollers can provide insight into its potential features and applications.

Based on similar NEC microcontrollers, the UPD70F3423GJ(A)-GAE-QS-AX is likely utilized in applications such as:

  • Automotive control systems: Including engine management, transmission control, and body electronics.
  • Industrial automation: For programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer electronics: Such as home appliances, audio-visual equipment, and gaming devices.
  • Communication devices: Including network controllers and wireless communication modules.
  • Medical equipment: For diagnostic tools and patient monitoring systems.

Features

  • High-performance CPU core: Likely based on a 16-bit or 32-bit architecture for efficient processing.
  • On-chip memory: Including Flash memory for program storage and RAM for data storage.
  • Peripheral interfaces: Such as UART, SPI, I2C, and CAN for communication with other devices.
  • Timers and counters: For precise timing control and event management.
  • Analog-to-digital converters (ADCs): For converting analog signals to digital values.
  • Digital-to-analog converters (DACs): For converting digital values to analog signals.
  • PWM outputs: For motor control and dimming applications.
  • Interrupt controller: For handling asynchronous events.
  • Power management features: To minimize power consumption in low-power applications.

Benefits

  • Improved system performance: Due to the efficient CPU core and on-chip memory.
  • Reduced system cost: By integrating multiple functions into a single chip.
  • Increased design flexibility: With a wide range of peripheral interfaces and features.
  • Lower power consumption: Enabling use in battery-powered applications.
  • Enhanced system reliability: Through built-in error detection and correction mechanisms.
  • Simplified software development: With comprehensive development tools and libraries.

Given the lack of precise official specifications, it is difficult to provide exact technical details. However, it is safe to assume the UPD70F3423GJ(A)-GAE-QS-AX microcontroller incorporates the features listed above, making it suitable for a variety of embedded control applications that demand robust performance and low power consumption.

You May Also Be Interested in

NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $90.9990

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7146 $58.8584
10+ $12.0736 $120.7360
15+ $11.6962 $175.4430
21+ $11.3190 $237.6990
27+ $10.9417 $295.4259
36+ $9.8098 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess