EN
  • EN
  • DE

UPD70F3217GJ

Part No UPD70F3217GJ
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393703-UPD70F3217GJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3217GJ CAD Model

Description

The UPD70F3217GJ is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). This MCU belongs to the 78K0R family and is tailored for embedded applications demanding a blend of low-power operation, diverse integrated peripherals, and efficient processing. Its architecture enables it to handle various control and automation tasks, making it suitable for applications spanning multiple industries.

Applications:

      
  • Consumer Electronics: Used in remote controls, small appliances, and various handheld devices.
  •   
  • Industrial Automation: Ideal for sensor-based systems, motor control, and factory automation equipment.
  •   
  • Automotive Systems: Found in body control modules, lighting controls, and simple diagnostic systems.
  •   
  • Medical Equipment: Incorporated into portable medical devices, health monitoring systems, and therapeutic equipment.

Features:

      
  • Low Power Design: Optimized for applications requiring minimal energy consumption, extending battery life.
  •   
  • Integrated Peripherals: Includes timers, serial communication interfaces (UART, SPI, I2C), ADC, and other I/O ports.
  •   
  • Flash Memory and RAM: Provides ample memory for program storage and data manipulation.
  •   
  • Clocking Options: Flexible clock system allowing for adjustments between performance and power efficiency.
  •   
  • Interrupt Handling: Effective interrupt controller for real-time responsiveness to events.
  •   
  • Wide Operating Voltage: Operates within a wide voltage range, enhancing compatibility.

Benefits:

      
  • Cost Efficiency: Integrated design reduces the need for external components, lowering overall system costs.
  •   
  • High Performance: Capable of quick execution, resulting in fast and reliable control operations.
  •   
  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  •   
  • Robust Reliability: Designed and tested for dependable performance in varying operating conditions.
  •   
  • Development Support: Supported by extensive development tools, simplifying software development and integration.

Additional Details:

The UPD70F3217GJ features a 16-bit CISC core, providing a good combination of code efficiency and processing power. The integrated flash memory facilitates straightforward programming and updates. It also includes power-saving modes to reduce energy use during inactive periods. With an operating temperature range typically between -40°C and +85°C, this microcontroller is well-suited for industrial and automotive environments. Typically available in surface-mount packages like QFP, it's easy to integrate into various circuit board designs.

You May Also Be Interested in

NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $22.5849
NEC
Lowest to $20.5186

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess