EN
  • EN
  • DE

UPD70F3003AGC

Part No UPD70F3003AGC
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393622-UPD70F3003AGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3003AGC CAD Model

Description

The UPD70F3003AGC is a microcontroller from NEC (now Renesas Electronics). It belongs to the 78K0/Lx3 series of microcontrollers, known for their low power consumption and robust performance in various embedded applications. This microcontroller offers a balance of processing power, memory, and peripheral features, making it suitable for a wide range of control and monitoring tasks.

Applications

  • Consumer Electronics: Used in devices like remote controls, home appliances (washing machines, refrigerators), and audio equipment for control and interface functions.
  • Industrial Control: Employed in industrial automation systems for tasks such as motor control, sensor data acquisition, and process monitoring.
  • Automotive Applications: Integrated into automotive systems for applications like body control modules, dashboard control, and other non-critical engine management tasks.
  • Security Systems: Utilized in alarm systems and access control devices for data processing and system management.
  • Medical Devices: Found in portable medical equipment for monitoring and control functions where low power consumption is critical.

Features

  • CPU Core: Utilizes the 78K0 CPU core, offering a balance of performance and low power consumption.
  • Memory: Features on-chip flash memory for program storage and RAM for data processing. The specific memory sizes vary depending on the exact configuration.
  • Timers: Includes multiple timers for precise timing control, event counting, and PWM generation.
  • Serial Communication: Provides UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC: Integrated Analog-to-Digital Converter (ADC) for converting analog signals from sensors into digital data.
  • I/O Ports: General-purpose input/output (GPIO) ports for interfacing with external devices.
  • Low Power Modes: Supports various low power modes to minimize power consumption in battery-powered applications.

Benefits

  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption in stationary applications.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Versatile Communication Interfaces: Enables seamless communication with a wide range of external devices and systems.
  • Robust Performance: Provides reliable operation in demanding environments.
  • Flexible Development Environment: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.

Additional Details

The UPD70F3003AGC typically operates at a clock frequency of around 20 MHz (though this can vary). It's often packaged in a QFP (Quad Flat Package), which facilitates surface mount assembly. The supply voltage is typically 3V or 5V. Refer to the device's datasheet for detailed electrical characteristics, timing diagrams, and pin configurations. It is important to consult the official documentation from Renesas to determine the exact memory sizes, peripheral configurations, and operating characteristics for the specific variant of the UPD70F3003AGC being used.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess