EN
  • EN
  • DE

UPD431000AGZ-70X-KJH

Part No UPD431000AGZ-70X-KJH
Manufacturer NEC
Catalog Memory
Description 1M-BIT CMOS STATIC RAM 128K-WORD BY 8-BIT EXTENDED TEMPERATURE OPERATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392117-UPD431000AGZ-70X-KJH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000AGZ-70X-KJH CAD Model

Description

The UPD431000AGZ-70X-KJH is a high-speed 1Mbit CMOS Static RAM (SRAM) manufactured by NEC. This memory device is designed for applications that demand rapid data access and reliable performance. The 'UPD431000' signifies its density (1Mbit), 'AGZ' denotes the package type and specific configuration, '70X' likely refers to the access time and performance grade, while '-KJH' is a specific production code.

Applications:

  • Cache Memory: Used in processors and microcontrollers to store frequently accessed data, significantly improving system performance.
  • Embedded Systems: Serves as primary or secondary memory in embedded systems, storing program code and critical data.
  • Digital Signal Processing (DSP): Employed as a high-speed buffer memory for DSP applications such as audio and video processing.
  • Networking Equipment: Utilized in routers, switches, and other network devices for packet buffering and forwarding.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs) and other industrial control systems for real-time data acquisition and control.

Features:

  • High-Speed Access Time: Enables very fast data retrieval and storage, maximizing system throughput.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-efficient applications.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control and reducing system overhead.
  • TTL Compatible I/O: Ensures easy interfacing with other digital logic circuits and components.
  • Wide Operating Temperature Range: Guarantees reliable operation in a variety of environmental conditions.

Benefits:

  • Significantly Improved System Performance: Fast access times drastically reduce latency and increase overall system responsiveness.
  • Extended Battery Life: Low power consumption extends the operating time of portable and battery-powered devices.
  • Simplified System Design: Static operation simplifies memory control circuitry and reduces design complexity.
  • Enhanced Reliability: Stable operation and robust design ensure long-term reliability and minimize data corruption.
  • Cost-Effective Solution: Provides a balance of high performance and reasonable cost for demanding memory applications.

Additional Details:

The UPD431000AGZ-70X-KJH typically operates from a single 5V power supply. It features equal read and write cycle times. The '70X' designation likely indicates an access time of approximately 70 nanoseconds. Refer to the manufacturer's datasheet for complete specifications, including detailed timing diagrams, voltage levels, temperature ranges, and package information. Proper implementation and optimization require a thorough understanding of these specifications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.0856 $86.0856
2+ $70.6352 $141.2704
3+ $68.4280 $205.2840
4+ $66.2208 $264.8832
5+ $64.0124 $320.0620
7+ $57.3908 $401.7356
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess