EN
  • EN
  • DE

UPD4052BG-E1

Part No UPD4052BG-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391923-UPD4052BG-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD4052BG-E1 CAD Model

Description

The UPD4052BG-E1 is a silicon gate CMOS differential 4-channel analog multiplexer/demultiplexer manufactured by NEC. This integrated circuit is designed for applications where differential signals need to be switched. It features low on-resistance and low leakage current, ensuring minimal signal distortion and accurate data transmission. It is suitable for applications that require high common-mode rejection. The '-E1' suffix likely denotes a specific environmental or screening grade, or a particular manufacturing lot.

Applications

  • Differential Signal Routing: Directing differential analog signals from various sensors or sources to a central processing unit.
  • Differential Data Acquisition Systems: Multiplexing differential analog inputs into an analog-to-digital converter (ADC).
  • Instrumentation Amplifiers: Switching between different differential input signals for amplification.
  • Industrial Control Systems: Controlling various differential actuators and sensors in automated processes.
  • Medical Equipment: Routing differential signals from various sensors in diagnostic and monitoring devices.
  • Balanced Audio Systems: Switching between balanced audio signals in professional audio equipment.

Features

  • Differential 4-Channel Configuration: Provides four differential channels for multiplexing or demultiplexing.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Leakage Current: Ensures accurate signal transmission with minimal signal loss.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • TTL Compatibility: Directly compatible with TTL logic levels.
  • Break-Before-Make Switching: Prevents short circuits during channel switching.

Benefits

  • Increased System Efficiency: Allows multiple differential signals to be processed with a single ADC or processing unit.
  • Reduced System Cost: Eliminates the need for multiple dedicated differential switches or multiplexers.
  • Improved Signal Integrity: Low on-resistance and leakage current minimize signal distortion, especially for differential signals.
  • Simplified System Design: Integrated functionality reduces the number of external components required.
  • Enhanced Reliability: CMOS technology ensures stable and reliable operation.

Technical Specifications

The UPD4052BG-E1 typically operates with a supply voltage range of 3V to 18V. It has a typical on-resistance of around 80 Ohms and a leakage current of less than 1 nA. The control inputs are TTL compatible, allowing direct interfacing with standard logic circuits. The device is available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The '-E1' likely signifies stricter quality control or environmental testing during manufacturing.

You May Also Be Interested in

NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $25.0254
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess