EN
  • EN
  • DE

UPD27C1001D-20

Part No UPD27C1001D-20
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391712-UPD27C1001D-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD27C1001D-20 CAD Model

Description

The UPD27C1001D-20 is a 1 Mbit (128KB) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. EPROMs are non-volatile memory devices that can be electrically programmed and erased using ultraviolet (UV) light. The UPD27C1001D-20 is well-suited for applications requiring moderate storage capacity with the ability to update firmware or configuration data.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data in microcontroller-based systems.
  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) for storing control programs.
  • Instrumentation: Stores calibration data and program routines in electronic test equipment.
  • Automotive Electronics: Employed in engine control units (ECUs) and other automotive systems for storing critical software.
  • Telecommunications Equipment: Provides non-volatile storage for configuration parameters in network devices.

Features

  • 1 Mbit (128KB) Storage Capacity: Offers sufficient storage for embedded firmware and configuration data.
  • CMOS Technology: Provides low power consumption, making it suitable for battery-powered or low-power applications.
  • UV Erasable and Reprogrammable: Allows for easy firmware updates and modifications via UV light exposure.
  • Fast Access Time (-20): The '-20' designation indicates a 200ns access time, enabling quick data retrieval. (Consult the datasheet for precise access time specifications)
  • Single +5V Power Supply: Simplifies power supply requirements.
  • JEDEC Standard Pinout: Facilitates easy integration with existing designs.

Benefits

  • Flexibility: Firmware updates and modifications can be performed without replacing the memory chip.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Data Storage: Retains data even when power is removed, ensuring data integrity.
  • Cost-Effective: Offers a competitive solution for non-volatile memory needs.
  • Easy Integration: Standard pinout and single power supply simplify system design.

Additional Details: The UPD27C1001D-20 typically comes in a DIP (Dual In-line Package) package, making it easy to handle and install. Erasing the EPROM requires exposure to UV light of a specific wavelength and intensity for a specified duration, as outlined in the datasheet. Ensure proper handling procedures are followed to avoid damage to the device. Consult the device datasheet for detailed electrical characteristics, timing diagrams, and erasure procedures. The datasheet provides crucial information for successful implementation and operation.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $90.9990
NEC
Lowest to $84.4190
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $12.5125
NEC
Lowest to $291.2610

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess