The UPD23C2001EGW is a high-performance USB Power Delivery (USB PD) controller IC manufactured by NEC. It's designed to manage power delivery over USB Type-C ports, enabling faster charging and more efficient power management for a wide range of devices.
Applications:
- USB Type-C Power Delivery chargers
- Laptop computers and notebooks
- Tablet computers
- Smartphones
- Power banks
- USB Type-C hubs and docking stations
- AC Adapters
Features:
- Supports USB Power Delivery (USB PD) 3.0 specification
- Integrated USB Type-C port controller
- Programmable power profiles
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Over-temperature protection (OTP)
- Low power consumption
- I2C interface for configuration and monitoring
- Compact package
Benefits:
- Faster charging times for compatible devices
- Improved power efficiency
- Enhanced safety features to protect devices from damage
- Flexible power delivery options
- Reduced system cost and complexity
- Easy integration into existing designs
Additional Details:
The UPD23C2001EGW leverages the USB PD 3.0 standard, allowing for dynamic voltage and current adjustments to optimize charging speed. It communicates with the connected device to determine the optimal power delivery profile, ensuring efficient and safe charging. The integrated protection features safeguard against potential hazards such as over-voltage, over-current, and short circuits. The I2C interface provides a convenient way to configure and monitor the device's status. This IC is a crucial component for any device utilizing USB Type-C power delivery.
The device operates within a specific voltage and current range, typically specified in the datasheet. Understanding these parameters is crucial for proper application. The UPD23C2001EGW helps to enable the full potential of USB-C Power Delivery, providing a seamless and efficient charging experience.