The UPD23C128000BLGY-149-MKH is a memory chip manufactured by NEC. Based on the part number, it is likely a 128 Mbit (128,000 kbit) EPROM (Erasable Programmable Read-Only Memory) or similar non-volatile memory device. The 'C' likely indicates CMOS technology, known for its low power consumption. The -149 suggests a speed grade, and MKH could refer to the package type. This type of memory is designed for storing firmware, boot code, and other data that needs to be retained even when power is off.
Applications:
- Firmware storage in embedded systems
- Boot code storage in microcontrollers
- Program memory in industrial control systems
- Data logging in automotive electronics
- Storing configuration data in network devices
Features:
- 128 Mbit (128,000 kbit) memory capacity
- CMOS technology for low power consumption
- Non-volatile data storage (data retention without power)
- Fast access time (implied by -149 speed grade)
- EPROM or similar reprogrammable technology
Benefits:
- High Capacity: Large memory capacity allows for storing complex firmware and data.
- Low Power: CMOS technology minimizes power consumption, extending battery life in portable devices.
- Data Retention: Non-volatile memory ensures data is preserved even when power is removed.
- Reprogrammability: EPROM or similar technology allows for updating the stored data, accommodating future changes or bug fixes.
- Reliability: Designed for reliable operation in a variety of environments.
Technical Specifications:
Detailed specifications, including access time, supply voltage, operating temperature range, programming voltage, and package dimensions, are available in the device datasheet from NEC or its distributors. Consult the datasheet for complete electrical and mechanical characteristics before using this component in your design.