EN
  • EN
  • DE

UPC741G2-T1

Part No UPC741G2-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391002-UPC741G2-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC741G2-T1 CAD Model

Description

The UPC741G2-T1 is an operational amplifier (op-amp) manufactured by NEC. It is designed to be a versatile component used in a variety of applications.

Applications:

  • Audio Amplifiers: Suitable for use in audio amplification circuits, such as preamplifiers.
  • Instrumentation Amplifiers: Can be used in instrumentation amplifiers for accurate signal measurement.
  • Active Filters: Can be configured as active filters for signal conditioning.
  • Voltage Comparators: Used as voltage comparators in control and monitoring circuits.
  • Signal Conditioning: Used for signal level adjustment and noise reduction.

Features:

  • High Open-Loop Gain: Provides a high level of amplification for input signals.
  • Low Input Offset Voltage: Minimizes the error caused by input offset voltage.
  • High Input Impedance: Reduces loading effects on the signal source.
  • Wide Supply Voltage Range: Offers flexibility in power supply voltage selection.
  • Internal Frequency Compensation: Ensures stable operation without the need for external compensation components.

Benefits:

  • Enhanced Signal Fidelity: High gain and low offset voltage improve signal quality.
  • Wide Range of Applications: Suitable for diverse applications due to its flexible design.
  • Simplified Circuit Design: Internal compensation simplifies the design process.
  • Reliable Performance: Provides stable and consistent performance.

Additional Details:

The UPC741G2-T1 is usually available in a surface mount package. This makes it suitable for modern automated assembly processes. Detailed electrical specifications including gain-bandwidth product and noise characteristics are available in the product datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess