EN
  • EN
  • DE

UPC5023GR-133-GJG-E2

Part No UPC5023GR-133-GJG-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390900-UPC5023GR-133-GJG-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC5023GR-133-GJG-E2 CAD Model

Description

The UPC5023GR-133-GJG-E2 is a direct broadcast satellite (DBS) tuner integrated circuit (IC) produced by NEC. It is used in satellite receivers and set-top boxes, where it is responsible for receiving, downconverting, and demodulating satellite signals. This IC translates the high-frequency signals from the LNB (Low-Noise Block downconverter) into a baseband signal, allowing the receiver to display TV channels.

Applications:

      
  • Satellite Receivers
  •   
  • Set-Top Boxes (STBs) for satellite TV
  •   
  • Direct Broadcast Satellite (DBS) Systems
  •   
  • Satellite TV Tuner Modules

Features:

      
  • Integrated Tuner Functionality: Includes various functions for satellite signal reception.
  •   
  • Low Noise Figure: Offers excellent signal reception with minimal added noise.
  •   
  • High Gain: Amplifies weak satellite signals to usable levels.
  •   
  • Stable Local Oscillator: Ensures accurate frequency conversion.
  •   
  • Compact Package: Allows for integration in small form-factor devices.
  •   
  • AGC (Automatic Gain Control): Maintains a stable output signal level, regardless of input signal strength variations.

Benefits:

      
  • Improved Signal Quality: Enables a clearer and more reliable satellite TV picture.
  •   
  • Reduced System Cost: The integration of functions minimizes the need for external components.
  •   
  • Smaller Footprint: Facilitates compact receiver designs.
  •   
  • Enhanced Performance: Optimizes DBS signal reception.
  •   
  • Simplified Design: Streamlines the design and manufacturing of satellite receivers.

The IC is designed to operate within the GHz frequency band used for satellite communication. The internal local oscillator converts high-frequency signals to a lower intermediate frequency (IF), which is then demodulated to extract audio and video information. The UPC5023GR-133-GJG-E2 contributes to the stability and performance of satellite receivers, complying with relevant satellite broadcasting standards and providing an efficient signal processing solution.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess