EN
  • EN
  • DE

UPC2933BT-E1-AZ

Part No UPC2933BT-E1-AZ
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390502-UPC2933BT-E1-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2933BT-E1-AZ CAD Model

Description

The UPC2933BT-E1-AZ is a low-dropout regulator manufactured by NEC. It is designed to provide a stable output voltage with low dropout voltage, making it suitable for various battery-powered and portable applications. It offers excellent transient response and thermal characteristics.

Applications:

  • Power management in portable devices: Including smartphones, tablets, and laptops.
  • Battery-powered equipment: Such as handheld instruments and wireless sensors.
  • Post-regulation for switching power supplies: Providing a clean and stable voltage source for sensitive loads.
  • Automotive applications: In electronic control units (ECUs) and other automotive systems.
  • Industrial control systems: Powering microcontrollers and other low-voltage components.

Features:

  • Low dropout voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High output current capability: Capable of delivering a specified output current to power various loads.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents the regulator from overheating and failing.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Adjustable output voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Short-circuit protection: Protects the regulator and load from short circuit conditions.

Benefits:

  • Extended battery life: Due to the low dropout voltage and low quiescent current, the regulator helps extend the battery life in portable devices.
  • Improved system reliability: The overcurrent and thermal shutdown protection features enhance the reliability of the system by preventing damage to the regulator and the load.
  • Stable output voltage: Provides a stable output voltage, even with variations in the input voltage and load current.
  • Reduced power dissipation: Low dropout voltage leads to lower power dissipation and improved efficiency.
  • Simplified system design: Integrated protection features simplify system design and reduce the need for external components.

Additional Details:

The UPC2933BT-E1-AZ operates within a specific input voltage range (consult the datasheet for exact values). It has a fixed output voltage (typically 3.3V, but confirm with datasheet). It is typically available in a surface-mount package. The operating temperature range is also a critical specification; refer to the datasheet for the specified range.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess