EN
  • EN
  • DE

UPC1652G-E2

Part No UPC1652G-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390065-UPC1652G-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1652G-E2 CAD Model

Description

The UPC1652G-E2 is a wideband amplifier IC manufactured by NEC (now Renesas Electronics). It's a variant of the UPC1652G, designed for high-frequency applications requiring amplification across a broad spectrum. The '-E2' suffix likely indicates a specific revision or production variation with potentially updated specifications or compliance features compared to the base UPC1652G.

Applications:

  • RF Amplifiers: Functions as a gain stage in radio frequency amplifier designs.
  • Broadband Amplifiers: Used in systems necessitating amplification across a wide frequency range.
  • CATV Amplifiers: Found in cable television amplifier implementations.
  • Wireless Communication Systems: Integrated into wireless communication devices.
  • Instrumentation: Applied in test and measurement equipment for amplifying signals.

Features:

  • High Gain: Delivers substantial amplification for weak signals.
  • Wide Bandwidth: Operates effectively across a broad frequency spectrum.
  • Low Distortion: Minimizes signal degradation during amplification.
  • Stable Performance: Designed for consistent operation under varying conditions.
  • Compact Package: Available in a small package, suitable for space-constrained applications.

Benefits:

  • Improved Signal Strength: Boosts signal levels for better reception and transmission.
  • Enhanced Signal Quality: Reduces noise and distortion, resulting in clearer signals.
  • Increased System Performance: Contributes to overall system efficiency and reliability.
  • Versatile Use: Suitable for a wide range of applications because of its broad bandwidth and high gain.
  • Simplified Design: Easy integration into existing circuits due to its performance characteristics.

Additional Details:

The UPC1652G-E2 likely operates on a single power supply and provides excellent linearity. The '-E2' designation likely indicates specific revisions to the device compared to earlier versions (UPC1652G or UPC1652G-E1), such as improvements in performance, manufacturing process changes, or updated environmental compliance. It is typically available in a surface-mount package, facilitating automated assembly. Detailed gain, bandwidth, and other specifications are documented in the product datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $20.5186

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess