EN
  • EN
  • DE

UPC1652G-E1

Part No UPC1652G-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390064-UPC1652G-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1652G-E1 CAD Model

Description

The UPC1652G-E1 is a wideband amplifier IC manufactured by NEC (now Renesas Electronics). It's likely a variant of the UPC1652G, designed for high-frequency applications. The "-E1" suffix likely indicates a specific revision or production batch with potentially altered specifications or compliance features.

Applications:

  • RF Amplifiers: Used as a gain stage in RF amplifiers.
  • Broadband Amplifiers: Employed in systems that require amplification across a wide range of frequencies.
  • CATV Systems: Suitable for use in cable television amplifier circuits.
  • Wireless Communication: Can be integrated into wireless communication devices.
  • Test and Measurement Equipment: Utilized in instrumentation for signal amplification.

Features:

  • High Gain: Provides significant amplification for weak signals.
  • Wide Bandwidth: Capable of operating effectively over a broad frequency range.
  • Low Distortion: Minimizes signal degradation during the amplification process.
  • Stable Performance: Designed for consistent operation under varying conditions.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Improved Signal Strength: Enhances signal levels for better reception and transmission.
  • Enhanced Signal Quality: Reduces noise and distortion, leading to clearer signals.
  • Increased System Performance: Contributes to overall system efficiency and reliability.
  • Versatile Use: Can be used in a wide range of applications because of its broad bandwidth and high gain.
  • Simplified Design: Easy to integrate into existing circuits due to its performance characteristics.

Additional Details:

The UPC1652G-E1 likely operates from a single power supply and provides excellent linearity. The "-E1" suffix suggests potential differences in environmental compliance, production processes, or minor specification changes compared to the standard UPC1652G. It is typically available in a surface-mount package, facilitating automated assembly. Detailed gain, bandwidth, and noise figure characteristics are available in the product datasheet.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess