EN
  • EN
  • DE

UPB1502GR

Part No UPB1502GR
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 1.7 GHz/ 2.0 GHz LOW-POWER TWO-MODULUS PRESCALER DIVIDED-BY-64/65, 128/129
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389728-UPB1502GR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPB1502GR CAD Model

Description

The UPB1502GR is a silicon monolithic integrated circuit manufactured by NEC, primarily intended for use in direct broadcast satellite (DBS) receivers as a low noise block downconverter (LNB). It is designed to amplify and downconvert the high-frequency signals received from the satellite dish to a lower intermediate frequency (IF) suitable for processing by the receiver.

Applications

  • Direct Broadcast Satellite (DBS) Receivers: Used as the front-end LNB to amplify and downconvert satellite signals.
  • Satellite TV Systems: A critical component in satellite television receiving systems.
  • Satellite Communication Systems: Employed in satellite communication equipment for signal reception.

Features

  • Low Noise Figure: Minimizes noise introduced during signal amplification, resulting in a clearer signal.
  • High Gain: Amplifies weak satellite signals for better reception.
  • Low Current Consumption: Reduces power dissipation in the LNB.
  • High Image Rejection: Suppresses unwanted image frequencies, improving signal quality.
  • Integrated Local Oscillator (LO): Simplifies the design by integrating the LO on the chip.

Benefits

  • Improved Signal Quality: Low noise figure and high gain provide a better signal-to-noise ratio, resulting in clearer reception.
  • Simplified System Design: Integrated LO reduces the need for external components, simplifying the LNB design.
  • Reduced Power Consumption: Low current consumption allows for more energy-efficient LNB designs.
  • Enhanced System Performance: High image rejection improves overall receiver performance.
  • Compact LNB Design: Integration of multiple functions into a single chip enables smaller and more efficient LNBs.

Specifications

The UPB1502GR operates in the Ku-band frequency range (typically 10.7 GHz to 12.75 GHz). The low noise figure is typically around 0.8 dB to 1.2 dB. The gain is usually in the range of 50 dB to 60 dB. The intermediate frequency (IF) output is typically around 950 MHz to 2150 MHz. The supply voltage is typically +5V. It's commonly packaged in a small surface-mount package for easy integration into LNB designs.

You May Also Be Interested in

NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess