EN
  • EN
  • DE

UPB134D-A

Part No UPB134D-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389724-UPB134D-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPB134D-A CAD Model

Description

The UPB134D-A is a silicon monolithic integrated circuit manufactured by NEC, designed as a prescaler for high-frequency applications. This component plays a crucial role in frequency division, making it suitable for use in various communication and measurement systems.

Applications

  • Frequency Synthesizers: Used in PLL (Phase-Locked Loop) circuits for frequency generation in communication devices.
  • Measurement Instruments: Employed in frequency counters and spectrum analyzers for accurate frequency measurement.
  • Satellite Communication: Used in downconverters for satellite receiver systems.
  • Wireless Systems: Applied in wireless LAN (WLAN) and other wireless communication devices for frequency scaling.

Features

  • High Input Sensitivity: Enables operation with low-level input signals, ensuring reliable performance.
  • High-Speed Operation: Designed for use in high-frequency applications.
  • Low Current Consumption: Minimizes power dissipation, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: Provides design flexibility with different power supply options.
  • Small Package: Allows for compact circuit designs and efficient use of board space.

Benefits

  • Improved Frequency Stability: The prescaling function ensures a stable and accurate output frequency.
  • Simplified System Design: Reduces the complexity of frequency synthesizer circuits.
  • Enhanced Performance: High-speed operation allows for better performance in high-frequency systems.
  • Longer Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Compact System Size: Small package facilitates the miniaturization of electronic devices.

Specifications

While the specific division ratio and maximum input frequency can vary based on the application, the UPB134D-A is generally designed for operation in the GHz range. The operating voltage typically ranges from 2.7V to 5.5V. It is commonly available in a small surface-mount package (e.g., SOT-25) for easy integration into high-density circuit boards.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $20.5186

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess