EN
  • EN
  • DE

UPA1914TE-T1B

Part No UPA1914TE-T1B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389265-UPA1914TE-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1914TE-T1B CAD Model

Description

The UPA1914TE-T1B is a P-channel power MOSFET from Renesas (formerly NEC Electronics). It is designed for high-efficiency switching applications and load switching. This MOSFET offers a low on-state resistance, contributing to reduced power loss and improved overall system efficiency. Its compact package and optimized design make it suitable for various power management applications.

Applications:

  • Power Management Circuits: Used in voltage regulators and DC-DC converters for efficient power conversion.
  • Load Switching: Suitable for switching various loads in electronic circuits.
  • Battery Management Systems: Employed in battery charging and discharging circuits.
  • Motor Control: Used in low-power motor control applications.
  • Lighting Systems: Found in LED lighting drivers and control circuits.

Features:

  • P-Channel MOSFET: Offers convenient drive characteristics for certain circuit configurations.
  • Low On-State Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency switching circuits.
  • Compact Package: Allows for space-saving designs in various applications.
  • Surface Mount Device (SMD): Facilitates automated assembly and improves manufacturing efficiency.

Benefits:

  • Improved Efficiency: The low RDS(on) reduces power loss, resulting in higher efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to less heat, improving system reliability.
  • Space-Saving Design: The compact package allows for smaller and more compact devices.
  • Enhanced Performance: Fast switching speeds contribute to improved dynamic performance.
  • Simplified Circuit Design: P-channel configuration can simplify certain circuit designs.

Technical Specifications: The UPA1914TE-T1B typically features a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and pulsed drain current (IDM) rating. The exact values will vary depending on the specific datasheet. Other key parameters include the gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss). Ensure to consult the official Renesas datasheet for the precise specifications for your application.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess