EN
  • EN
  • DE

UPA1910TE-T1

Part No UPA1910TE-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389254-UPA1910TE-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1910TE-T1 CAD Model

Description

The UPA1910TE-T1 is a P-Channel Power MOSFET manufactured by NEC (now Renesas). It's engineered for efficient power switching in a variety of applications. Its key features include low on-resistance and high-speed switching, making it ideal for use in DC-DC converters and load switching circuits.

Applications

  • DC-DC Converters: Efficiently regulates voltage in portable electronics and power supplies.
  • Load Switches: Provides controlled power distribution in systems, optimizing power consumption.
  • Power Management Circuits: Used in battery management systems and other power regulating applications.
  • Motor Control: Suitable for driving small DC motors with efficiency and precision.

Features

  • P-Channel MOSFET: Simplifies gate drive requirements in certain configurations.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Surface Mount Package: Enables high-density board layouts and space-saving design.
  • Fast Switching Speed: Reduces switching losses, contributing to higher efficiency.

Benefits

  • Improved Power Efficiency: Low on-resistance minimizes heat dissipation and increases energy efficiency.
  • Compact Design: Small package size facilitates miniaturization in portable devices.
  • Simplified Gate Drive: P-channel configuration simplifies the gate drive circuitry.
  • Reliable Performance: Designed for stable operation under various load conditions.

Technical Specifications

Typical specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Drain Current (ID), On-Resistance (RDS(on)), and Total Gate Charge (Qg). Refer to the official NEC/Renesas datasheet for the UPA1910TE-T1 for specific values.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess