EN
  • EN
  • DE

UPA1741TP

Part No UPA1741TP
Manufacturer NEC
Catalog Misc Products
Description SWITCHING N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841531-UPA1741TP
Ultra Librarian 3D Model Ultra Librarian UPA1741TP CAD Model

Description

The UPA1741TP is a P-channel Power MOSFET manufactured by NEC (now Renesas). It is designed for high-speed switching applications and load switching. This MOSFET offers low on-resistance and is suitable for various power management applications. It's typically used in portable devices and other applications where efficiency and space are critical.

Applications:

  • Load Switching: Controlling power to various circuits in electronic devices.
  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management Circuits: Optimizing power consumption in battery-powered devices.
  • Portable Equipment: Applications in smartphones, tablets, and other portable devices.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast and efficient switching performance.
  • Surface Mount Package: Compact design for space-constrained applications.
  • Logic Level Drive: Can be driven directly by logic circuits.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation.
  • Compact Design: Small footprint enables use in portable devices.
  • Simplified Circuit Design: Logic level drive simplifies interface with control circuits.
  • Reliable Performance: Designed for stable and consistent operation.

The UPA1741TP is characterized by its low gate charge, which contributes to its high-speed switching capability. Its typical technical specifications include drain-source voltage, gate-source voltage, continuous drain current, and on-resistance at various gate-source voltages. These parameters are essential for designing efficient power management systems. It is commonly used in circuits requiring efficient and reliable switching performance in a small form factor.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess