The UPA1703G-E1 is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics). It is designed for high-speed switching applications and optimized for low voltage drive.
Applications
- DC-DC Converters
- Load Switching
- Power Management
- Portable Devices
- Battery-Powered Systems
Features
- Low on-state resistance: This minimizes power loss during conduction, leading to improved efficiency.
- High-speed switching: Enables efficient operation in high-frequency circuits.
- Surface mount package: Facilitates automated assembly and compact designs.
- Low voltage drive: Optimized for low gate voltage operation.
- Pb-free plating
Benefits
- Improved energy efficiency: Lower on-resistance translates to less power dissipation and higher efficiency.
- Reduced heat generation: Minimizing power loss reduces heat generation, simplifying thermal management.
- Compact design: The small surface-mount package allows for high-density circuit designs.
- Increased system reliability: Stable performance enhances overall system reliability.
- Simplified assembly: Surface mount package enables automated assembly lines reducing manufacturing costs.
Additional Details
The UPA1703G-E1 features a low gate charge, contributing to its fast switching speed. It is typically available in a small surface-mount package, such as SOT-23 or similar, making it suitable for compact electronic devices. The specific on-resistance (Rds(on)) and gate charge (Qg) values can vary slightly depending on the exact production lot and should be verified in the manufacturer's datasheet for specific application requirements. The "-E1" suffix often indicates specific packaging or electrical characteristic variations, so referring to the datasheet is crucial.