Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216752-TESVD21V475M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TESVD21V475M CAD Model

Description

The TESVD21V475M is a tantalum electrolytic capacitor manufactured by NEC. These capacitors are known for providing a high capacitance value in a relatively small package size, which makes them suitable for use in compact electronic devices. Their stability and reliability also make them a popular choice for various applications.

Applications

  • Power supply filtering in portable devices.
  • Decoupling capacitors in digital circuits.
  • Energy storage in low-power systems.
  • Voltage regulation in industrial electronics.
  • Smoothing voltage in DC-DC converters.

Features

  • High capacitance value relative to size.
  • Stable electrical characteristics over temperature.
  • Low leakage current.
  • Surface mountable for automated assembly.
  • Polarized component requiring correct orientation.

Benefits

  • Enables miniaturization of electronic devices.
  • Ensures reliable circuit operation.
  • Reduces energy loss.
  • Facilitates efficient manufacturing.
  • Improves power supply stability and reduces noise.

Additional Details

Consult the NEC datasheet for TESVD21V475M for detailed specifications, including voltage rating, capacitance tolerance, and operating temperature range. Proper polarity must be observed during installation to prevent damage to the capacitor and the circuit. The part number indicates the following information, it's a Tantalum capacitor (TESV), D21 indicates a specific case size and construction details, V denotes voltage rating, 475 represents 4.7uF and the M indicates the tolerance.

Always refer to the official manufacturer's datasheet for complete and accurate information.

You May Also Be Interested in

Kemet
CAP TANT 4.7UF 10% 10V 1206
Need more? Email Us
ECAD model for T495A475K010ATE1K4
Vishay
293D226X96R3B8T
Need more? Email Us
ECAD model for 293D226X96R3B8T
Kemet
CAP TANT 1UF 5% 35V RADIAL
Need more? Email Us
ECAD model for T350A105J035AT7301
AVX Corporation
10µF 4V Tantalum Capacitor 20% Case M
Lowest to $0.2978
ECAD model for TCA0G106M8
Abracon LLC
CAP TANT 10UF 20% 10V 1206
Need more? Email Us
ECAD model for ATCC-211A-010-106M-T
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
ECAD model for T495C226K010ATE345
Vishay
CAP TANT 10UF 10% 35V 2910
Need more? Email Us
ECAD model for 195D106X9035Z2T
Kemet
CAP TANT 68UF 10% 10V 2312
Need more? Email Us
ECAD model for T495C686K010ATE225
Vishay
CAP TANT 10UF 10% 35V 2917
Lowest to $6.5685
ECAD model for 595D106X9035D2T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention