EN
  • EN
  • DE

TEPSLB21A336MLE8RF

Part No TEPSLB21A336MLE8RF
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216648-TEPSLB21A336MLE8RF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEPSLB21A336MLE8RF CAD Model

Description

The TEPSLB21A336MLE8RF is a conductive polymer aluminum solid electrolytic capacitor manufactured by NEC. This capacitor is designed for applications requiring low ESR (Equivalent Series Resistance), high ripple current capability, and a long operational life. These features make it a suitable choice for demanding power management and filtering tasks in various electronic devices.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Noise filtering circuits
  • Motherboards
  • Graphics cards
  • Solid State Drives (SSDs)
  • Portable electronic devices

Features

  • Low ESR: Minimizes power loss and increases efficiency.
  • High ripple current capability: Allows for stable operation under high current conditions.
  • Long life: Offers an extended operational lifespan compared to traditional electrolytic capacitors.
  • Conductive polymer electrolyte: Provides excellent electrical characteristics and stability.
  • Surface mount design: Enables automated assembly and compact designs.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.
  • High Capacitance: 33uF capacitance value.
  • Rated Voltage: 10V DC

Benefits

  • Improved power supply stability: Low ESR ensures stable voltage output and reduces voltage ripple.
  • Enhanced noise filtering: Effectively suppresses noise and transients in power circuits.
  • Increased system reliability: Long operational life reduces the risk of component failure.
  • Reduced heat generation: Low ESR minimizes heat dissipation, improving overall system efficiency.
  • Compact design: Surface mount design allows for smaller and more efficient electronic devices.
  • Extended product lifespan: High reliability components contribute to the longevity of the end product.
  • Stable performance over temperature: Maintains electrical characteristics over a wide operating temperature range.

This capacitor is particularly effective in applications where high-frequency switching and transient response are critical. The conductive polymer electrolyte ensures excellent electrical conductivity and stability, providing reliable performance even under demanding conditions. The surface mount package simplifies integration into modern electronic assemblies.

Technical Specifications:

Capacitance: 33uF

Rated Voltage: 10V DC

ESR: Information not found, search for datasheet to determine.

Operating Temperature Range: Typically -55°C to +105°C, but refer to the datasheet for exact values.

Size: Consult datasheet for specific dimensions.

You May Also Be Interested in

Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess