EN
  • EN
  • DE

RD3.0L

Part No RD3.0L
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291923-RD3.0L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.0L CAD Model

Description

The RD3.0L is a Zener diode manufactured by NEC (now Renesas Electronics). It is designed to provide voltage regulation and overvoltage protection in various electronic circuits.

Applications

  • Voltage stabilization in power supplies
  • Overvoltage protection for sensitive components
  • Voltage clipping in signal processing circuits
  • Reference voltage generation for measurement systems
  • Transient voltage suppression

Features

  • Zener Voltage (Vz): 3.0V
  • Zener Voltage Tolerance: Typically ±5% (consult datasheet for specific tolerance)
  • Power Dissipation (Pd): Typically 500mW (dependent on package and ambient temperature)
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: DO-35 or similar through-hole package
  • Low Reverse Leakage Current: Minimizes current consumption in the off state.
  • Sharp Breakdown Voltage: Provides a well-defined clamping voltage.
  • High Surge Capability: Withstands transient voltage surges without damage.

Benefits

  • Provides a Stable Voltage: Maintains a constant voltage output despite variations in input voltage or load current.
  • Protects Sensitive Circuits: Prevents damage from overvoltage conditions.
  • Easy to Use: Simple two-terminal device that is easy to integrate into circuits.
  • Reliable Operation: Provides stable performance over a wide temperature range.
  • Cost-Effective Solution: Offers a low-cost solution for voltage regulation and protection.

Additional Details

The RD3.0L is a widely used Zener diode for basic voltage regulation and protection applications. Its 3.0V Zener voltage makes it suitable for protecting low-voltage circuits. The DO-35 (or similar) package is a through-hole package that is easy to solder onto circuit boards. It's important to consult the manufacturer's datasheet for the RD3.0L to determine the precise specifications, including the exact voltage tolerance, power dissipation rating at specific temperatures, and other critical parameters. The datasheet will provide detailed information about the diode's performance and operating conditions.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess