The RD2.4FM-T1B is a Zener diode manufactured by NEC. This component is engineered to provide a stable voltage reference and is frequently employed in voltage regulation and transient suppression applications within electronic circuits. The device’s reliability and consistent performance make it a suitable choice for diverse uses.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression (TVS) for sensitive electronics
- Clipping circuits in signal processing applications
- Overvoltage protection in automotive systems
- Reference voltage generation for analog circuits
Features
- Precise Zener voltage of 2.4V
- Low reverse leakage current
- High surge current capability
- Surface mount package
- Excellent clamping characteristics
Benefits
- Provides a stable and accurate voltage reference, enhancing circuit performance.
- Protects downstream components from voltage spikes and surges.
- Simplifies circuit design and assembly with its surface mount package.
- Improves the reliability of electronic systems by preventing overvoltage damage.
- Offers a cost-effective solution for voltage regulation and protection needs.
Additional Details
The RD2.4FM-T1B Zener diode features a Zener voltage (Vz) of 2.4V with specified tolerance, ensuring precise voltage regulation. Its low reverse leakage current minimizes power losses and enhances efficiency. The high surge current capability allows it to withstand transient voltage events without failure. The surface mount package is optimized for automated assembly processes, reducing manufacturing costs and improving reliability.
This diode finds widespread use in applications such as automotive electronics, industrial control systems, and consumer electronics, where reliable voltage regulation and overvoltage protection are critical. Its compact size and robust performance make it suitable for both high-density and harsh environment applications.