EN
  • EN
  • DE

RD2.0P-T1

Part No RD2.0P-T1
Manufacturer NEC
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291769-RD2.0P-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.0P-T1 CAD Model

Description

The RD2.0P-T1 is a Zener diode manufactured by NEC. It's designed to provide a stable voltage reference, typically for voltage regulation, overvoltage protection, and wave shaping applications. The 'T1' suffix likely designates a specific packaging configuration or tolerance level.

Applications:

  • Voltage Regulation: Used in power supplies and other circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shapes voltage waveforms by limiting the voltage to a specific level.
  • Reference Voltage Generation: Provides a stable voltage reference for measurement and comparison circuits.

Features:

  • Zener Voltage: 2.0V (Nominal). The reverse voltage at which the diode begins to conduct.
  • Low Reverse Leakage Current: Minimizes power loss and improves circuit efficiency.
  • Sharp Breakdown Characteristics: Provides a well-defined and predictable voltage regulation point.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards. The 'T1' likely indicates tape and reel packaging or a specific tolerance.

Benefits:

  • Stable Voltage Output: Ensures reliable operation of connected circuits by maintaining a consistent voltage level.
  • Protection Against Voltage Spikes: Prevents damage to sensitive electronic components.
  • Simple Circuit Design: Easy to integrate into existing circuits, requiring minimal additional components.
  • Cost-Effective Solution: Provides a low-cost method for voltage regulation and protection.
  • Automated Assembly: The surface mount package and likely tape and reel configuration enables efficient manufacturing processes.

Additional Details:

The RD2.0P-T1 is typically housed in a small surface-mount package, such as SOD-323. For accurate information about its specific electrical characteristics, power dissipation, and operating temperature range, refer to the manufacturer's datasheet. The datasheet will also clarify the exact meaning of the 'T1' suffix (e.g., specific tape and reel dimensions or a tighter voltage tolerance than the standard RD2.0P). Proper handling precautions for surface mount components should be observed during assembly.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4705 $62.3525
12+ $10.2321 $122.7852
18+ $9.9122 $178.4196
25+ $9.5923 $239.8075
32+ $9.2723 $296.7136
42+ $8.3137 $349.1754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess