The RD15M-T2B is a Zener diode manufactured by NEC. This diode is designed to provide a stable voltage reference for voltage regulation and overvoltage protection applications. It's commonly used in electronic circuits requiring a precise and reliable voltage source.
Applications
- Voltage regulation in power supplies
- Overvoltage protection for sensitive electronics
- Voltage clamping in signal processing
- Reference voltage source in analog circuits
- Transient voltage suppression
Features
- Stable Zener Voltage: Provides a consistent and accurate voltage reference.
- Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
- Compact Size: Suitable for high-density circuit board layouts.
- High Surge Current Capability: Withstands transient voltage spikes and surges.
- RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
Benefits
- Precise Voltage Regulation: Ensures stable and reliable circuit operation.
- Effective Overvoltage Protection: Prevents damage to sensitive components.
- Improved Circuit Efficiency: Reduces power consumption and heat generation.
- Simplified Circuit Design: Easy to integrate into various circuit designs.
- Long-Term Reliability: Maintains consistent performance over an extended lifespan.
Additional Details
The RD15M-T2B Zener diode typically features a Zener voltage of approximately 15V. Always refer to the manufacturer's official datasheet for specific details regarding voltage tolerance, reverse leakage current, power dissipation ratings, and temperature characteristics. It is commonly available in a surface-mount package. Proper handling and soldering techniques should be followed to ensure reliable performance. It is crucial to avoid exceeding the maximum ratings specified in the datasheet to prevent damage to the diode and maintain its long-term reliability.