EN
  • EN
  • DE

PS9613L2-V-E3-A

Part No PS9613L2-V-E3-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 281529-PS9613L2-V-E3-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9613L2-V-E3-A CAD Model

Description

The PS9613L2-V-E3-A is a high-performance, optically coupled isolator manufactured by NEC. It is designed for applications requiring electrical isolation between circuits, offering superior insulation and noise immunity. This isolator utilizes an LED as the input light source and a photodiode as the output sensor, providing a reliable and efficient means of transferring signals without a direct electrical connection.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter Circuits: Provides isolation in inverter control stages.
  • Servo Motor Control: Isolates control signals to prevent noise and interference.
  • Industrial Automation Equipment: Used in various industrial control systems.
  • Power Supplies: Isolates primary and secondary sides for safety.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation.
  • Compact Package: Designed for space-saving applications.
  • High Common-Mode Transient Immunity (CMTI): Provides stable operation in noisy environments.
  • Low Input Current: Requires minimal input current for activation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Safety: Prevents electrical shock and equipment damage through isolation.
  • Noise Reduction: Minimizes the impact of electrical noise on sensitive circuits.
  • Improved System Reliability: Increases the robustness of the overall system.
  • Simplified Circuit Design: Facilitates the integration of different voltage levels.
  • Compliance with Safety Standards: Meets industry safety requirements for isolation.

Additional Details:

The PS9613L2-V-E3-A features a small outline package (SOP), making it suitable for surface mount technology (SMT) assembly. It operates over a wide temperature range, ensuring reliable performance in various environmental conditions. The device is designed to provide excellent signal integrity and is commonly used in applications where galvanic isolation is crucial. The forward current is typically in the range of a few milliamperes, ensuring low power consumption. Specific electrical characteristics include detailed specifications for input-output isolation voltage, current transfer ratio (CTR), and switching speeds. Consult the datasheet for detailed specifications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess