EN
  • EN
  • DE

PS2831L-4-E3

Part No PS2831L-4-E3
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352226-PS2831L-4-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2831L-4-E3 CAD Model

Description

The PS2831L-4-E3 is a four-channel optically coupled isolator manufactured by NEC. It features an LED at the input and a phototransistor at the output, ensuring electrical isolation between circuits. The 'L' in the part number typically indicates a low input current requirement, and '-E3' signifies specific packaging or environmental compliance features, such as lead-free construction.

Applications

  • Programmable Logic Controllers (PLCs): Providing isolation for input/output modules with low-current drive capabilities.
  • Microcontroller Interfaces: Isolating microcontroller I/O ports in industrial and embedded systems.
  • Power Supply Control: Used in power supply feedback loops to isolate control circuitry from high-voltage power stages.
  • Data Acquisition Systems: Isolating analog and digital inputs in data acquisition equipment.
  • General Purpose Isolation: Suitable for isolating control and signal lines in a variety of electronic applications.

Features

  • Four-Channel Isolator: Integrates four independent isolation channels in a single package.
  • Low Input Current: Designed for low input current operation, making it suitable for direct connection to microcontrollers and low-power drivers.
  • High Isolation Voltage: Provides high voltage isolation between input and output circuits (e.g., 2500 Vrms or higher).
  • Current Transfer Ratio (CTR): Offers a defined current transfer ratio for efficient signal transmission.
  • Compact Package: Available in a small outline package (SOP) for space-constrained designs.
  • -E3 Suffix: Indicates compliance with environmental standards, such as being lead-free.

Benefits

  • Reduced Power Consumption: Lower input current requirement reduces overall power consumption.
  • Direct Microcontroller Compatibility: Enables direct interface with microcontrollers without the need for additional driver circuits.
  • Enhanced Electrical Isolation: Prevents electrical noise and high voltages from affecting sensitive control circuits.
  • Improved System Reliability: Reduces the risk of ground loops and electrical interference.
  • Environmentally Friendly: Complies with environmental standards like RoHS, ensuring it is lead-free.

Additional Details

The PS2831L-4-E3 is typically housed in a surface-mount package (SOP). It usually operates within a temperature range of -30°C to +100°C. The low input current characteristic makes it especially suited for battery-powered devices or energy-efficient systems. Detailed specifications, including CTR values at low forward currents, isolation voltage ratings, and switching characteristics, are available in the manufacturer's datasheet. The E3 suffix highlights adherence to environmental compliance, such as lead-free manufacturing processes.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess