The PS2561L-1-V-E3-A is a single-channel optocoupler manufactured by NEC, designed for applications requiring electrical isolation. It utilizes an LED and a phototransistor to provide a barrier against high voltages and electrical noise between the input and output circuits.
Applications:
- Industrial Automation: Isolation in programmable logic controllers (PLCs) and other industrial control systems.
- Power Supplies: Isolation between primary and secondary sides of switching power supplies.
- Motor Control: Isolating control signals in motor drives and inverters.
- Data Communication: Isolating data lines in communication interfaces to prevent ground loops.
- Medical Equipment: Providing electrical isolation in medical devices to ensure patient safety.
Features:
- High Isolation Voltage: Offers a high level of electrical isolation (typically 5000 Vrms) between input and output.
- Compact Package: Designed for high-density mounting on printed circuit boards.
- High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to noise and transient voltages.
- Current Transfer Ratio (CTR): Ensures efficient signal transmission between input and output.
- Pb-Free Construction: Complies with RoHS directives, making it environmentally friendly.
Benefits:
- Enhanced System Safety: Protects circuits and personnel from high voltages.
- Improved Reliability: Reduces the risk of malfunctions due to electrical noise and transients.
- Space Saving: Compact design allows for higher density circuit layouts.
- Simplified Design: Provides a simple and effective solution for electrical isolation.
- Environmental Compliance: Meets RoHS standards for lead-free construction.
Additional Details:
The PS2561L-1-V-E3-A's forward current (IF) is designed to operate efficiently, and the collector-emitter voltage (VCEO) is compatible with a variety of standard circuit designs. The typical operating temperature range is from -55°C to +100°C. For detailed electrical characteristics, application notes, and safety precautions, always consult the manufacturer's datasheet.